U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54707

Description
This 1" ID x 2" OD x 1/2" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-7/8". It has a maximum pressure rating of 36 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.
Description
This 1" ID x 2" OD x 1/2" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-7/8". It has a maximum pressure rating of 36 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Vacuum Tubing - 54707 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Vacuum Tubing
54707
Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54707
This 1" ID x 2" OD x 1/2" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-7/8". It has a maximum pressure rating of 36 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

This 1" ID x 2" OD x 1/2" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-7/8". It has a maximum pressure rating of 36 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54707
Product Name Tygon S3 E-3603 Non-DEHP Vacuum Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
KLEARON™ K018 Series 5/16 in. Nominal ID and 1/2 in. Nominal OD 68 Clear PVC Tubing|Master File - K018-0508X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Enflon® Extruded Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details