U.S. Plastic Corporation AdvantaFlex TPE BioPharmaceutical Grade Tubing 55191

Description
Working Pressure at 70F: 18 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.
Description
Working Pressure at 70F: 18 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.

Suppliers

Company
Product
Description
Supplier Links
AdvantaFlex TPE BioPharmaceutical Grade Tubing - 55191 - U.S. Plastic Corporation
Lima, OH, USA
AdvantaFlex TPE BioPharmaceutical Grade Tubing
55191
AdvantaFlex TPE BioPharmaceutical Grade Tubing 55191
Working Pressure at 70F: 18 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.

Working Pressure at 70F: 18 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 55191
Product Name AdvantaFlex TPE BioPharmaceutical Grade Tubing
Application Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Open End tubing - TRO-3580-030-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Enflon® Extruded Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361842 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.472 inch (12.0 mm)
Inside Diameter 0.354 inch (9.0 mm)
View Details