U.S. Plastic Corporation Excelon Food Tubing 54443

Description
1/16" ID X 1/8" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 1/4". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.
Description
1/16" ID X 1/8" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 1/4". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Food Tubing - 54443 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Food Tubing
54443
Excelon Food Tubing 54443
1/16" ID X 1/8" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 1/4". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

1/16" ID X 1/8" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 1/4". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54443
Product Name Excelon Food Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Altaflo® 480 Dual Containment Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details