1-1/4" ID X 1-1/2" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 11 PSI @ 73F and a minimum bend radius of 7-3/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Tubing |
| Product Number | 54439 |
| Product Name | Excelon Beverage Tubing |
| Shape | Round |