U.S. Plastic Corporation Versilon R-3400 UV Resistant Tubing 57248

Description
Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 11" of Hg @ 73F. Standard roll is 50'.
Description
Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 11" of Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Versilon R-3400 UV Resistant Tubing - 57248 - U.S. Plastic Corporation
Lima, OH, USA
Versilon R-3400 UV Resistant Tubing
57248
Versilon R-3400 UV Resistant Tubing 57248
Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 11" of Hg @ 73F. Standard roll is 50'.

Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 11" of Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57248
Product Name Versilon R-3400 UV Resistant Tubing
Outside Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details