U.S. Plastic Corporation Tygon LP1500 Low Permeation Fuel Tubing 57622

Description
Tygon LP1500 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The robust multi-layer is designed with barriers to minimize permeation. It has a chemical and fuel resistant inner layer and a UV resistant outer jacket. It has a wide temperature range from -40F to 185F (-40C to 85C). Features also include superior clarity, flexibility and kink resistance. It offers high abrasion, cut and tear resistance for longer service life. Tubing is compatible with E-10 ethanol blend fuel. Common applications include fluid power pumps and motors, hand held lawn and garden power equipment, small engine fuel lines and small utility, farm and construction equipment. Standard roll is 50', and sold in 10' intervals.
Description
Tygon LP1500 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The robust multi-layer is designed with barriers to minimize permeation. It has a chemical and fuel resistant inner layer and a UV resistant outer jacket. It has a wide temperature range from -40F to 185F (-40C to 85C). Features also include superior clarity, flexibility and kink resistance. It offers high abrasion, cut and tear resistance for longer service life. Tubing is compatible with E-10 ethanol blend fuel. Common applications include fluid power pumps and motors, hand held lawn and garden power equipment, small engine fuel lines and small utility, farm and construction equipment. Standard roll is 50', and sold in 10' intervals.

Suppliers

Company
Product
Description
Supplier Links
Tygon LP1500 Low Permeation Fuel Tubing - 57622 - U.S. Plastic Corporation
Lima, OH, USA
Tygon LP1500 Low Permeation Fuel Tubing
57622
Tygon LP1500 Low Permeation Fuel Tubing 57622
Tygon LP1500 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The robust multi-layer is designed with barriers to minimize permeation. It has a chemical and fuel resistant inner layer and a UV resistant outer jacket. It has a wide temperature range from -40F to 185F (-40C to 85C). Features also include superior clarity, flexibility and kink resistance. It offers high abrasion, cut and tear resistance for longer service life. Tubing is compatible with E-10 ethanol blend fuel. Common applications include fluid power pumps and motors, hand held lawn and garden power equipment, small engine fuel lines and small utility, farm and construction equipment. Standard roll is 50', and sold in 10' intervals.

Tygon LP1500 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The robust multi-layer is designed with barriers to minimize permeation. It has a chemical and fuel resistant inner layer and a UV resistant outer jacket. It has a wide temperature range from -40F to 185F (-40C to 85C). Features also include superior clarity, flexibility and kink resistance. It offers high abrasion, cut and tear resistance for longer service life. Tubing is compatible with E-10 ethanol blend fuel. Common applications include fluid power pumps and motors, hand held lawn and garden power equipment, small engine fuel lines and small utility, farm and construction equipment. Standard roll is 50', and sold in 10' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57622
Product Name Tygon LP1500 Low Permeation Fuel Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details