U.S. Plastic Corporation Bev-A-Line XX Tubing 56285

Description
This .170" ID x 1/4" OD x .040" Wall Bev-a-line XX Tubing has a maximum working pressure of 130 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.
Description
This .170" ID x 1/4" OD x .040" Wall Bev-a-line XX Tubing has a maximum working pressure of 130 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.

Suppliers

Company
Product
Description
Supplier Links
Bev-A-Line XX Tubing - 56285 - U.S. Plastic Corporation
Lima, OH, USA
Bev-A-Line XX Tubing
56285
Bev-A-Line XX Tubing 56285
This .170" ID x 1/4" OD x .040" Wall Bev-a-line XX Tubing has a maximum working pressure of 130 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.

This .170" ID x 1/4" OD x .040" Wall Bev-a-line XX Tubing has a maximum working pressure of 130 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56285
Product Name Bev-A-Line XX Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Plastic Tubes - 2737140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details