U.S. Plastic Corporation Vitube Flexible Tubing of Viton 54100

Description
This 5/16" ID x 7/16" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.
Description
This 5/16" ID x 7/16" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Vitube Flexible Tubing of Viton - 54100 - U.S. Plastic Corporation
Lima, OH, USA
Vitube Flexible Tubing of Viton
54100
Vitube Flexible Tubing of Viton 54100
This 5/16" ID x 7/16" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

This 5/16" ID x 7/16" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54100
Product Name Vitube Flexible Tubing of Viton
Outside Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, EPDM -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material EPDM
Design Units English
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Ultrabake™ Tubing - ST0750 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details