U.S. Plastic Corporation Tygon SPT 3350 Sanitary Silicone Tubing 57290

Description
Maximum working pressure - 18 psi @ 73F, 16 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard roll is 50'.
Description
Maximum working pressure - 18 psi @ 73F, 16 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3350 Sanitary Silicone Tubing - 57290 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3350 Sanitary Silicone Tubing
57290
Tygon SPT 3350 Sanitary Silicone Tubing 57290
Maximum working pressure - 18 psi @ 73F, 16 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard roll is 50'.

Maximum working pressure - 18 psi @ 73F, 16 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57290
Product Name Tygon SPT 3350 Sanitary Silicone Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details