U.S. Plastic Corporation Excelon Fuel & Lubricant Tubing 54491

Description
1/4"ID X 3/8"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.
Description
1/4"ID X 3/8"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Fuel & Lubricant Tubing - 54491 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Fuel & Lubricant Tubing
54491
Excelon Fuel & Lubricant Tubing 54491
1/4"ID X 3/8"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

1/4"ID X 3/8"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54491
Product Name Excelon Fuel & Lubricant Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details