U.S. Plastic Corporation Excelon Beverage Tubing 54440

Description
1-1/2" ID X 2" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 5-7/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
1-1/2" ID X 2" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 5-7/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54440 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54440
Excelon Beverage Tubing 54440
1-1/2" ID X 2" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 5-7/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

1-1/2" ID X 2" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 5-7/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54440
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2341514 - NewAge Performance Products | NAPP
Specs
Shape Round
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Design Units English
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details