U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54277

Description
Maximum pressure rating 13 psi @ 73F and 8 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.9" Hg @ 73F and 27.7" Hg @ 180F. Standard roll is 50'.
Description
Maximum pressure rating 13 psi @ 73F and 8 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.9" Hg @ 73F and 27.7" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54277 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54277
Tygon A-60-G Industrial Grade Tubing 54277
Maximum pressure rating 13 psi @ 73F and 8 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.9" Hg @ 73F and 27.7" Hg @ 180F. Standard roll is 50'.

Maximum pressure rating 13 psi @ 73F and 8 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.9" Hg @ 73F and 27.7" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54277
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details