U.S. Plastic Corporation Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57277

Description
Maximum working pressure 70 psi @ 73F and 50 psi @ 320F. Bend radius 3-1/2". Vacuum rating 15" of Hg @ 73F and 10" of Hg @ 320F. Standard length 50'.
Description
Maximum working pressure 70 psi @ 73F and 50 psi @ 320F. Bend radius 3-1/2". Vacuum rating 15" of Hg @ 73F and 10" of Hg @ 320F. Standard length 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing - 57277 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
57277
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57277
Maximum working pressure 70 psi @ 73F and 50 psi @ 320F. Bend radius 3-1/2". Vacuum rating 15" of Hg @ 73F and 10" of Hg @ 320F. Standard length 50'.

Maximum working pressure 70 psi @ 73F and 50 psi @ 320F. Bend radius 3-1/2". Vacuum rating 15" of Hg @ 73F and 10" of Hg @ 320F. Standard length 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57277
Product Name Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 550 PVDF Flex Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Metal Tubes - 6614891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details