U.S. Plastic Corporation Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57279

Description
Maximum working pressure 40 psi @ 73F and 30 psi @ 320F. Bend radius 6-3/4". Vacuum rating 5" of Hg @ 73F. Standard length 25'.
Description
Maximum working pressure 40 psi @ 73F and 30 psi @ 320F. Bend radius 6-3/4". Vacuum rating 5" of Hg @ 73F. Standard length 25'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing - 57279 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
57279
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57279
Maximum working pressure 40 psi @ 73F and 30 psi @ 320F. Bend radius 6-3/4". Vacuum rating 5" of Hg @ 73F. Standard length 25'.

Maximum working pressure 40 psi @ 73F and 30 psi @ 320F. Bend radius 6-3/4". Vacuum rating 5" of Hg @ 73F. Standard length 25'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57279
Product Name Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Brimlon™ PTFE Fluoropolymer Tubing, Standard Wall PTFE - BSW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details