U.S. Plastic Corporation Vitube Flexible Tubing of Viton 54335

Description
This 3/8" ID x 1/2" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.
Description
This 3/8" ID x 1/2" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Vitube Flexible Tubing of Viton - 54335 - U.S. Plastic Corporation
Lima, OH, USA
Vitube Flexible Tubing of Viton
54335
Vitube Flexible Tubing of Viton 54335
This 3/8" ID x 1/2" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

This 3/8" ID x 1/2" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54335
Product Name Vitube Flexible Tubing of Viton
Outside Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details