U.S. Plastic Corporation Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57273

Description
Maximum working pressure 125 psi @ 73F and 90 psi @ 320F. Bend Radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Description
Maximum working pressure 125 psi @ 73F and 90 psi @ 320F. Bend Radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing - 57273 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
57273
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57273
Maximum working pressure 125 psi @ 73F and 90 psi @ 320F. Bend Radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Maximum working pressure 125 psi @ 73F and 90 psi @ 320F. Bend Radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57273
Product Name Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details