U.S. Plastic Corporation Flame Retardant Tubing UL 94V-2 54375

Description
1/4" ID X 3/8" OD Flame Retardant Tubing has a pressure rating of 155 psi @ 73F and a burst pressure of 620 psi @ 73F. It has a minimum bend radius of 1-1/2". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs 2.90 Lbs. per 100'.
Description
1/4" ID X 3/8" OD Flame Retardant Tubing has a pressure rating of 155 psi @ 73F and a burst pressure of 620 psi @ 73F. It has a minimum bend radius of 1-1/2". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs 2.90 Lbs. per 100'.

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Tubing  UL 94V-2 - 54375 - U.S. Plastic Corporation
Lima, OH, USA
Flame Retardant Tubing UL 94V-2
54375
Flame Retardant Tubing UL 94V-2 54375
1/4" ID X 3/8" OD Flame Retardant Tubing has a pressure rating of 155 psi @ 73F and a burst pressure of 620 psi @ 73F. It has a minimum bend radius of 1-1/2". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs 2.90 Lbs. per 100'.

1/4" ID X 3/8" OD Flame Retardant Tubing has a pressure rating of 155 psi @ 73F and a burst pressure of 620 psi @ 73F. It has a minimum bend radius of 1-1/2". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs 2.90 Lbs. per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54375
Product Name Flame Retardant Tubing UL 94V-2
Outside Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Plastic Tubes - 2822262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details