U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54703

Description
This 3/8" ID x 7/8" OD x 1/4" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 5/8". It has a maximum pressure rating of 47 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.
Description
This 3/8" ID x 7/8" OD x 1/4" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 5/8". It has a maximum pressure rating of 47 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Vacuum Tubing - 54703 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Vacuum Tubing
54703
Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54703
This 3/8" ID x 7/8" OD x 1/4" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 5/8". It has a maximum pressure rating of 47 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

This 3/8" ID x 7/8" OD x 1/4" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 5/8". It has a maximum pressure rating of 47 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54703
Product Name Tygon S3 E-3603 Non-DEHP Vacuum Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
NAUTILUS™ K2W Series 3/8 in. Nominal ID and 0.690 in. Nominal OD Weighted Aeration Tubing|Master File - K2W-0611X300 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polysulfone Tubing, Rod & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polysulfone
Shape Round
View Details