U.S. Plastic Corporation Excelon Beverage Tubing 54415

Description
3/16" ID X 5/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 5/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
3/16" ID X 5/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 5/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54415 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54415
Excelon Beverage Tubing 54415
3/16" ID X 5/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 5/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

3/16" ID X 5/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 5/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54415
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Nylon Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Nylon
Shape Round
View Details