U.S. Plastic Corporation Superthane Tubing 56412

Description
This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @ 70F. Standard length is 100' and it weighs 3.83 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @ 70F. Standard length is 100' and it weighs 3.83 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56412 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56412
Superthane Tubing 56412
This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @ 70F. Standard length is 100' and it weighs 3.83 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @ 70F. Standard length is 100' and it weighs 3.83 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56412
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Plastic Core Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); High Impact Polystyrene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details