U.S. Plastic Corporation Excelon Fuel & Lubricant Tubing 54497

Description
1/2"ID X 3/4"OD X 1/8" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1-3/4". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.
Description
1/2"ID X 3/4"OD X 1/8" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1-3/4". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Fuel & Lubricant Tubing - 54497 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Fuel & Lubricant Tubing
54497
Excelon Fuel & Lubricant Tubing 54497
1/2"ID X 3/4"OD X 1/8" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1-3/4". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

1/2"ID X 3/4"OD X 1/8" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1-3/4". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54497
Product Name Excelon Fuel & Lubricant Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 375X094LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details