U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54279

Description
Maximum pressure rating 6 psi @ 73F and 4 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 5" Hg @ 73F and 0" Hg @ 180F. Standard roll is 50'.
Description
Maximum pressure rating 6 psi @ 73F and 4 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 5" Hg @ 73F and 0" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54279 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54279
Tygon A-60-G Industrial Grade Tubing 54279
Maximum pressure rating 6 psi @ 73F and 4 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 5" Hg @ 73F and 0" Hg @ 180F. Standard roll is 50'.

Maximum pressure rating 6 psi @ 73F and 4 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 5" Hg @ 73F and 0" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54279
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
HSC2840 Series 3/8 in. Nominal ID and 24 ft Working Length Blue Tint Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2840-06X30 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 100 PTFE Tubing -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details