U.S. Plastic Corporation Superthane Ether Base Tubing 56407

Description
This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @ 70F. Standard length is 100' and it weighs .45 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @ 70F. Standard length is 100' and it weighs .45 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Ether Base Tubing - 56407 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Ether Base Tubing
56407
Superthane Ether Base Tubing 56407
This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @ 70F. Standard length is 100' and it weighs .45 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @ 70F. Standard length is 100' and it weighs .45 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56407
Product Name Superthane Ether Base Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details