U.S. Plastic Corporation Excelon Fuel & Lubricant Tubing 54489

Description
1/8"ID X 1/4"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 50 PSI @ 73F and a minimum bend radius of 3/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.
Description
1/8"ID X 1/4"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 50 PSI @ 73F and a minimum bend radius of 3/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Fuel & Lubricant Tubing - 54489 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Fuel & Lubricant Tubing
54489
Excelon Fuel & Lubricant Tubing 54489
1/8"ID X 1/4"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 50 PSI @ 73F and a minimum bend radius of 3/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

1/8"ID X 1/4"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 50 PSI @ 73F and a minimum bend radius of 3/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54489
Product Name Excelon Fuel & Lubricant Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0805 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Open End tubing - TRO-3000-025-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Tubing and Profile Struts - 2647875 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details