U.S. Plastic Corporation Excelprene TPE Food Process Tubing 54485

Description
1/2"ID X 3/4"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.
Description
1/2"ID X 3/4"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

Suppliers

Company
Product
Description
Supplier Links
Excelprene TPE Food Process Tubing - 54485 - U.S. Plastic Corporation
Lima, OH, USA
Excelprene TPE Food Process Tubing
54485
Excelprene TPE Food Process Tubing 54485
1/2"ID X 3/4"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

1/2"ID X 3/4"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54485
Product Name Excelprene TPE Food Process Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Brimflex™ PVC Tubing, Heavy Wall - B110 - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details