U.S. Plastic Corporation Superthane Tubing 56425

Description
This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @ 70F. Standard length is 100' and it weighs 10.98 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @ 70F. Standard length is 100' and it weighs 10.98 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56425 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56425
Superthane Tubing 56425
This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @ 70F. Standard length is 100' and it weighs 10.98 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @ 70F. Standard length is 100' and it weighs 10.98 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56425
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 550 PVDF Flex Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Tubing and Profile Struts - 7866059 - RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details