U.S. Plastic Corporation Excelon Fuel & Lubricant Tubing 54493

Description
3/8"ID X 1/2"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 20 PSI @ 73F and a minimum bend radius of 1-7/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.
Description
3/8"ID X 1/2"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 20 PSI @ 73F and a minimum bend radius of 1-7/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Fuel & Lubricant Tubing - 54493 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Fuel & Lubricant Tubing
54493
Excelon Fuel & Lubricant Tubing 54493
3/8"ID X 1/2"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 20 PSI @ 73F and a minimum bend radius of 1-7/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

3/8"ID X 1/2"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 20 PSI @ 73F and a minimum bend radius of 1-7/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54493
Product Name Excelon Fuel & Lubricant Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details