U.S. Plastic Corporation Excelon Food Tubing 54454

Description
5/16" ID X 1/2" OD X 3/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.
Description
5/16" ID X 1/2" OD X 3/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Food Tubing - 54454 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Food Tubing
54454
Excelon Food Tubing 54454
5/16" ID X 1/2" OD X 3/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

5/16" ID X 1/2" OD X 3/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54454
Product Name Excelon Food Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details