U.S. Plastic Corporation Excelon Food Tubing 54448

Description
3/16" ID X 1/4" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.
Description
3/16" ID X 1/4" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Food Tubing - 54448 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Food Tubing
54448
Excelon Food Tubing 54448
3/16" ID X 1/4" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

3/16" ID X 1/4" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54448
Product Name Excelon Food Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Vitube® Flexible Tubing of Viton® - 260 4042 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Viton®
Shape Round
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Brimflex™ PVC Tubing, Heavy Wall - B110 - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details