U.S. Plastic Corporation Excelthane Polyurethane Tubing 54523

Description
3/4" ID x 1" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 33 PSI @ 73F and a minimum bend radius of 3-1/4". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
3/4" ID x 1" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 33 PSI @ 73F and a minimum bend radius of 3-1/4". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54523 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54523
Excelthane Polyurethane Tubing 54523
3/4" ID x 1" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 33 PSI @ 73F and a minimum bend radius of 3-1/4". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

3/4" ID x 1" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 33 PSI @ 73F and a minimum bend radius of 3-1/4". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54523
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Polyethylene Tubing - PET1-1208 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details