U.S. Plastic Corporation Tygon E-1000 Non-DEHP Tubing 57606

Description
1/4" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 5/8". It has a maximum pressure rating of 14 PSI @ 73F and is rated for vacuum up to 29.9 in/Hg @ 73F. Standard roll is 50'.
Description
1/4" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 5/8". It has a maximum pressure rating of 14 PSI @ 73F and is rated for vacuum up to 29.9 in/Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon E-1000 Non-DEHP Tubing - 57606 - U.S. Plastic Corporation
Lima, OH, USA
Tygon E-1000 Non-DEHP Tubing
57606
Tygon E-1000 Non-DEHP Tubing 57606
1/4" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 5/8". It has a maximum pressure rating of 14 PSI @ 73F and is rated for vacuum up to 29.9 in/Hg @ 73F. Standard roll is 50'.

1/4" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 5/8". It has a maximum pressure rating of 14 PSI @ 73F and is rated for vacuum up to 29.9 in/Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57606
Product Name Tygon E-1000 Non-DEHP Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details