U.S. Plastic Corporation Excelthane Polyurethane Tubing 54507

Description
1/4" ID x 3/8" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 42 PSI @ 73F and a minimum bend radius of 15/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
1/4" ID x 3/8" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 42 PSI @ 73F and a minimum bend radius of 15/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54507 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54507
Excelthane Polyurethane Tubing 54507
1/4" ID x 3/8" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 42 PSI @ 73F and a minimum bend radius of 15/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

1/4" ID x 3/8" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 42 PSI @ 73F and a minimum bend radius of 15/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54507
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Dip Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details