U.S. Plastic Corporation Tygon E-1000 Non-DEHP Tubing 57607

Description
5/16" ID X 7/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/8". It has a maximum pressure rating of 7 PSI @ 73F and is rated for vacuum up to 5 in/Hg @ 73F. Standard roll is 50'.
Description
5/16" ID X 7/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/8". It has a maximum pressure rating of 7 PSI @ 73F and is rated for vacuum up to 5 in/Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon E-1000 Non-DEHP Tubing - 57607 - U.S. Plastic Corporation
Lima, OH, USA
Tygon E-1000 Non-DEHP Tubing
57607
Tygon E-1000 Non-DEHP Tubing 57607
5/16" ID X 7/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/8". It has a maximum pressure rating of 7 PSI @ 73F and is rated for vacuum up to 5 in/Hg @ 73F. Standard roll is 50'.

5/16" ID X 7/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/8". It has a maximum pressure rating of 7 PSI @ 73F and is rated for vacuum up to 5 in/Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57607
Product Name Tygon E-1000 Non-DEHP Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details