U.S. Plastic Corporation Excelprene TPE Industrial Grade Tubing 55138

Description
Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications, without weakening or cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing systems and more. Equivalent to Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is .970. Tensile strength is 1000 psi. Elongation at break is 375%.
Description
Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications, without weakening or cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing systems and more. Equivalent to Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is .970. Tensile strength is 1000 psi. Elongation at break is 375%.

Suppliers

Company
Product
Description
Supplier Links
Excelprene TPE Industrial Grade Tubing - 55138 - U.S. Plastic Corporation
Lima, OH, USA
Excelprene TPE Industrial Grade Tubing
55138
Excelprene TPE Industrial Grade Tubing 55138
Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications, without weakening or cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing systems and more. Equivalent to Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is .970. Tensile strength is 1000 psi. Elongation at break is 375%.

Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications, without weakening or cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing systems and more. Equivalent to Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is .970. Tensile strength is 1000 psi. Elongation at break is 375%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 55138
Product Name Excelprene TPE Industrial Grade Tubing
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details