U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54280

Description
Maximum pressure rating 6 psi @ 73F and 3 psi @ 180F. Minimum bend radius 3". Vacuum rating 15" Hg @ 73F and 0" Hg @ 180F. Standard roll is 50'.
Description
Maximum pressure rating 6 psi @ 73F and 3 psi @ 180F. Minimum bend radius 3". Vacuum rating 15" Hg @ 73F and 0" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54280 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54280
Tygon A-60-G Industrial Grade Tubing 54280
Maximum pressure rating 6 psi @ 73F and 3 psi @ 180F. Minimum bend radius 3". Vacuum rating 15" Hg @ 73F and 0" Hg @ 180F. Standard roll is 50'.

Maximum pressure rating 6 psi @ 73F and 3 psi @ 180F. Minimum bend radius 3". Vacuum rating 15" Hg @ 73F and 0" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54280
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
KLEARON™ K018 Series 3/8 in. Nominal ID and 1/2 in. Nominal OD 68 Clear PVC Tubing|Master File - K018-0608X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details