U.S. Plastic Corporation Superthane Tubing 56402

Description
This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @ 70F. Standard length is 100' and it weighs 1.92 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @ 70F. Standard length is 100' and it weighs 1.92 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56402 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56402
Superthane Tubing 56402
This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @ 70F. Standard length is 100' and it weighs 1.92 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @ 70F. Standard length is 100' and it weighs 1.92 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56402
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
PVC Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details