U.S. Plastic Corporation suprthane tubng ether bse 5/8x7/8x1/8 56513

Description
This 5/8" ID x 7/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @ 70F. Standard length is 100' and it weighs 14.30 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 5/8" ID x 7/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @ 70F. Standard length is 100' and it weighs 14.30 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
suprthane tubng ether bse 5/8x7/8x1/8 - 56513 - U.S. Plastic Corporation
Lima, OH, USA
suprthane tubng ether bse 5/8x7/8x1/8
56513
suprthane tubng ether bse 5/8x7/8x1/8 56513
This 5/8" ID x 7/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @ 70F. Standard length is 100' and it weighs 14.30 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 5/8" ID x 7/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @ 70F. Standard length is 100' and it weighs 14.30 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56513
Product Name suprthane tubng ether bse 5/8x7/8x1/8
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details