U.S. Plastic Corporation Tygon 2475 I.B. High-Purity Pressure Tubing 56494

Description
Maximum working pressure - 230 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.
Description
Maximum working pressure - 230 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon 2475 I.B. High-Purity Pressure Tubing - 56494 - U.S. Plastic Corporation
Lima, OH, USA
Tygon 2475 I.B. High-Purity Pressure Tubing
56494
Tygon 2475 I.B. High-Purity Pressure Tubing 56494
Maximum working pressure - 230 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.

Maximum working pressure - 230 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56494
Product Name Tygon 2475 I.B. High-Purity Pressure Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Altaflo® 100 PTFE Tubing -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details