U.S. Plastic Corporation Excelon Food Tubing 54444

Description
3/32" ID X 5/32 OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.
Description
3/32" ID X 5/32 OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Food Tubing - 54444 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Food Tubing
54444
Excelon Food Tubing 54444
3/32" ID X 5/32 OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

3/32" ID X 5/32 OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100 psi. Temperature range is from -47F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54444
Product Name Excelon Food Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
420N Series 0.375 in. Nominal ID and 500 ft Standard Lengths Nylon 12 Tubing|Master File - 420N-0862X500 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Nylon; Nylon 12
Shape Round
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 550 PVDF Flex Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details