U.S. Plastic Corporation AdvantaFlex TPE BioPharmaceutical Grade Tubing 55189

Description
Working Pressure at 70F: 30 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.
Description
Working Pressure at 70F: 30 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.

Suppliers

Company
Product
Description
Supplier Links
AdvantaFlex TPE BioPharmaceutical Grade Tubing - 55189 - U.S. Plastic Corporation
Lima, OH, USA
AdvantaFlex TPE BioPharmaceutical Grade Tubing
55189
AdvantaFlex TPE BioPharmaceutical Grade Tubing 55189
Working Pressure at 70F: 30 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.

Working Pressure at 70F: 30 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 55189
Product Name AdvantaFlex TPE BioPharmaceutical Grade Tubing
Application Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details