U.S. Plastic Corporation suprthane tubng ether bse 3/8x5/8x1/8 56510

Description
This 3/8" ID x 5/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 100 PSI @ 70F and a burst pressure of 300 PSI @ 70F. Standard length is 100' and it weighs 9.54 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 3/8" ID x 5/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 100 PSI @ 70F and a burst pressure of 300 PSI @ 70F. Standard length is 100' and it weighs 9.54 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
suprthane tubng ether bse 3/8x5/8x1/8 - 56510 - U.S. Plastic Corporation
Lima, OH, USA
suprthane tubng ether bse 3/8x5/8x1/8
56510
suprthane tubng ether bse 3/8x5/8x1/8 56510
This 3/8" ID x 5/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 100 PSI @ 70F and a burst pressure of 300 PSI @ 70F. Standard length is 100' and it weighs 9.54 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 3/8" ID x 5/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 100 PSI @ 70F and a burst pressure of 300 PSI @ 70F. Standard length is 100' and it weighs 9.54 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56510
Product Name suprthane tubng ether bse 3/8x5/8x1/8
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Open End tubing - TRO-2625-030-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Plastic Tubes - 2737163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details