U.S. Plastic Corporation Excelon Beverage Tubing 54430

Description
1/2" ID X 3/4" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1-3/4"". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
1/2" ID X 3/4" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1-3/4"". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54430 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54430
Excelon Beverage Tubing 54430
1/2" ID X 3/4" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1-3/4"". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

1/2" ID X 3/4" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1-3/4"". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54430
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Polysulfone Tubing, Rod & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polysulfone
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details