U.S. Plastic Corporation Tygon E-1000 Non-DEHP Tubing 57610

Description
1/2" ID X 5/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 2-7/8". It has a maximum pressure rating of 6 PSI @ 73F and is rated for vacuum up to 2 in/Hg @ 73F. Standard roll is 50'.
Description
1/2" ID X 5/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 2-7/8". It has a maximum pressure rating of 6 PSI @ 73F and is rated for vacuum up to 2 in/Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon E-1000 Non-DEHP Tubing - 57610 - U.S. Plastic Corporation
Lima, OH, USA
Tygon E-1000 Non-DEHP Tubing
57610
Tygon E-1000 Non-DEHP Tubing 57610
1/2" ID X 5/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 2-7/8". It has a maximum pressure rating of 6 PSI @ 73F and is rated for vacuum up to 2 in/Hg @ 73F. Standard roll is 50'.

1/2" ID X 5/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 2-7/8". It has a maximum pressure rating of 6 PSI @ 73F and is rated for vacuum up to 2 in/Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57610
Product Name Tygon E-1000 Non-DEHP Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details