U.S. Plastic Corporation Tygon A-60-F I.B. Pressure Tubing 57282

Description
Maximum working pressure 100 psi @ 73F and 60 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 25" of Hg @ 73F and 15" Hg @ 180F. Standard roll is 50'.
Description
Maximum working pressure 100 psi @ 73F and 60 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 25" of Hg @ 73F and 15" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-F I.B. Pressure Tubing - 57282 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-F I.B. Pressure Tubing
57282
Tygon A-60-F I.B. Pressure Tubing 57282
Maximum working pressure 100 psi @ 73F and 60 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 25" of Hg @ 73F and 15" Hg @ 180F. Standard roll is 50'.

Maximum working pressure 100 psi @ 73F and 60 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 25" of Hg @ 73F and 15" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57282
Product Name Tygon A-60-F I.B. Pressure Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details