U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54266

Description
Maximum pressure rating 19 psi @ 73F and 12 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'.
Description
Maximum pressure rating 19 psi @ 73F and 12 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54266 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54266
Tygon A-60-G Industrial Grade Tubing 54266
Maximum pressure rating 19 psi @ 73F and 12 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'.

Maximum pressure rating 19 psi @ 73F and 12 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54266
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details