U.S. Plastic Corporation Excelon Beverage Tubing 54441

Description
1-3/4" ID X 2-1/4" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 16 PSI @ 73F and a minimum bend radius of 7-1/2". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
1-3/4" ID X 2-1/4" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 16 PSI @ 73F and a minimum bend radius of 7-1/2". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54441 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54441
Excelon Beverage Tubing 54441
1-3/4" ID X 2-1/4" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 16 PSI @ 73F and a minimum bend radius of 7-1/2". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

1-3/4" ID X 2-1/4" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 16 PSI @ 73F and a minimum bend radius of 7-1/2". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54441
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 2647875 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Latex Tubing - 375X094LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Clearflo® 70 PVC Tubing - 1130155 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details