U.S. Plastic Corporation suprthane tubng ether bse5/16x7/16x1/16 56499

Description
This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @ 70F. Standard length is 100' and it weighs 3.57 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @ 70F. Standard length is 100' and it weighs 3.57 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
suprthane tubng ether bse5/16x7/16x1/16 - 56499 - U.S. Plastic Corporation
Lima, OH, USA
suprthane tubng ether bse5/16x7/16x1/16
56499
suprthane tubng ether bse5/16x7/16x1/16 56499
This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @ 70F. Standard length is 100' and it weighs 3.57 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @ 70F. Standard length is 100' and it weighs 3.57 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56499
Product Name suprthane tubng ether bse5/16x7/16x1/16
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details