U.S. Plastic Corporation Superthane Tubing 56428

Description
This 3/4" ID x 1" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @ 70F. Standard length is 100' and it weighs 17.88 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 3/4" ID x 1" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @ 70F. Standard length is 100' and it weighs 17.88 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56428 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56428
Superthane Tubing 56428
This 3/4" ID x 1" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @ 70F. Standard length is 100' and it weighs 17.88 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 3/4" ID x 1" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @ 70F. Standard length is 100' and it weighs 17.88 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56428
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Polyethylene Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details