U.S. Plastic Corporation Versilon R-3400 UV Resistant Tubing 57232

Description
Maximum pressure rating 45 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Description
Maximum pressure rating 45 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Versilon R-3400 UV Resistant Tubing - 57232 - U.S. Plastic Corporation
Lima, OH, USA
Versilon R-3400 UV Resistant Tubing
57232
Versilon R-3400 UV Resistant Tubing 57232
Maximum pressure rating 45 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Maximum pressure rating 45 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57232
Product Name Versilon R-3400 UV Resistant Tubing
Outside Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Silcon® Med-X Medical Grade Platinum-Cured Tubing - 2841468 - NewAge Performance Products | NAPP
Specs
Application Food & Beverage; Medical / Pharmaceutical
Outside Diameter 0.500 inch (12.7 mm)
Inside Diameter 0.375 inch (9.5 mm)
View Details
Ultrabake™ Star Tubing - UST-1000 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details