U.S. Plastic Corporation Superthane Tubing 56408

Description
This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @ 70F. Standard length is 100' and it weighs 1.42 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @ 70F. Standard length is 100' and it weighs 1.42 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56408 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56408
Superthane Tubing 56408
This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @ 70F. Standard length is 100' and it weighs 1.42 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @ 70F. Standard length is 100' and it weighs 1.42 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56408
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Clearflo® 70 PVC Tubing - 1130225 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details